TXC Corporation Crystals 9B11000149

Description
11.0592MHz ±50ppm Crystal 32pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
11.0592MHz ±50ppm Crystal 32pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9B11000149-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±50ppm Crystal 32pF 40 Ohms HC-49/US

11.0592MHz ±50ppm Crystal 32pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals 9B11000149
CRYSTAL 11.0592MHZ 32PF TH

CRYSTAL 11.0592MHZ 32PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9B11000149-ND 9B11000149
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 32 pF 32 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 7293240 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Crystals - ECS-100-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details
Crystal Oscillators - 7960518P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 16.38 MHz
View Details