TXC Corporation Crystals 9B-9.8304MAAJ-B

Description
9.8304MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
9.8304MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1498-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1498-ND
Crystals 887-1498-ND
9.8304MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

9.8304MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals - 9B-9.8304MAAJ-B - 1021919-9B-9.8304MAAJ-B - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 9B-9.8304MAAJ-B
1021919-9B-9.8304MAAJ-B
Crystals - 9B-9.8304MAAJ-B 1021919-9B-9.8304MAAJ-B
Manufacturer: TXC CORPORATION Win Source Part Number: 1021919-9B-9.8304MAA J-B Packaging: Bulk Type: MHz Crystal Height - Seated (Max): 0.145" (3.68mm) Mounting: Through Hole Frequency: 9.8304MHz Frequency Stability: ±30ppm ESR: 80 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: TXC CORPORATION
Win Source Part Number: 1021919-9B-9.8304MAAJ-B
Packaging: Bulk
Type: MHz Crystal
Height - Seated (Max): 0.145" (3.68mm)
Mounting: Through Hole
Frequency: 9.8304MHz
Frequency Stability: ±30ppm
ESR: 80 Ohm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystal, 9.8304Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 24T5770 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 9.8304Mhz, 18Pf, Hc-49S; Frequency Nom Txc
24T5770
Crystal, 9.8304Mhz, 18Pf, Hc-49S; Frequency Nom Txc 24T5770
CRYSTAL, 9.8304MHZ, 18PF, HC-49S; Frequency Nom:9.8304MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:9.8304MHzR oHS Compliant: Yes

CRYSTAL, 9.8304MHZ, 18PF, HC-49S; Frequency Nom:9.8304MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:9.8304MHzRoHS Compliant: Yes

Supplier's Site
CRYSTAL 9.8304MHZ 18PF TH

CRYSTAL 9.8304MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1498-ND 1021919-9B-9.8304MAAJ-B 24T5770 9B-9.8304MAAJ-B
Product Name Crystals Crystals - 9B-9.8304MAAJ-B Crystal, 9.8304Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-20BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-20.000-10-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details