TXC Corporation Crystals 9B-8.000MEEJ-B

Description
8MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1233-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1233-ND
Crystals 887-1233-ND
8MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US

8MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1746 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1746
Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1746
CRYSTAL, 8MHZ, 18PF, HC-49S; Frequency Nom:8MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:8MHz; No. of Pins:2RoHS Compliant: Yes

CRYSTAL, 8MHZ, 18PF, HC-49S; Frequency Nom:8MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:8MHz; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 8.0000MHZ 18PF TH

CRYSTAL 8.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1233-ND 86R1746 9B-8.000MEEJ-B
Product Name Crystals Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960570 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - CSM-8M - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 to 42 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details
32.768 kHz Tuning Fork Crystal Low ESR - CM8V-T1A Low ESR - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details