TXC Corporation Crystals 9B-3.6864MAAJ-B

Description
3.6864MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US
Request a Quote Datasheet
Description
3.6864MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1001-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1001-ND
Crystals 887-1001-ND
3.6864MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystal, 3.6864Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 84R5823 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.6864Mhz, 18Pf, Hc-49S; Frequency Nom Txc
84R5823
Crystal, 3.6864Mhz, 18Pf, Hc-49S; Frequency Nom Txc 84R5823
CRYSTAL, 3.6864MHZ, 18PF, HC-49S; Frequency Nom:3.6864MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:3.6864MHzR oHS Compliant: Yes

CRYSTAL, 3.6864MHZ, 18PF, HC-49S; Frequency Nom:3.6864MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:3.6864MHzRoHS Compliant: Yes

Supplier's Site
CRYSTAL 3.6864MHZ 18PF TH

CRYSTAL 3.6864MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1001-ND 84R5823 9B-3.6864MAAJ-B
Product Name Crystals Crystal, 3.6864Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734608 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Surface Mount Crystals - ECS-120-7-36Q-AEY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
30 kHz Tuning Fork Crystal - CC4V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 1 MHz
View Details