TXC Corporation Crystals 9B-20.000MAAJ-B

Description
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1023-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1023-ND
Crystals 887-1023-ND
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 20.0000MHZ 18PF TH

CRYSTAL 20.0000MHZ 18PF TH

Supplier's Site
CRYSTAL 20.0000MHZ 18PF TH

CRYSTAL 20.0000MHZ 18PF TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals
Product Number 887-1023-ND 9B-20.000MAAJ-B 9B-20.000MAAJ-B
Product Name Crystals Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-13.560-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-080-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 163-F series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details