TXC Corporation Crystals 9B-19.6608MAAJ-B

Description
19.6608MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
19.6608MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1496-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1496-ND
Crystals 887-1496-ND
19.6608MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

19.6608MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystal, 19.6608Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 24T5768 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.6608Mhz, 18Pf, Hc-49S; Frequency Nom Txc
24T5768
Crystal, 19.6608Mhz, 18Pf, Hc-49S; Frequency Nom Txc 24T5768
CRYSTAL, 19.6608MHZ, 18PF, HC-49S; Frequency Nom:19.6608MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; No. of Pins:2PinsRoHS Compliant: Yes

CRYSTAL, 19.6608MHZ, 18PF, HC-49S; Frequency Nom:19.6608MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
CRYSTAL 19.6608MHZ 18PF TH

CRYSTAL 19.6608MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1496-ND 24T5768 9B-19.6608MAAJ-B
Product Name Crystals Crystal, 19.6608Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 1734336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details