TXC Corporation Crystals 9B-18.432MAAJ-B

Description
18.432MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
18.432MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1021-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1021-ND
Crystals 887-1021-ND
18.432MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

18.432MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 18.4320MHZ 18PF TH

CRYSTAL 18.4320MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 887-1021-ND 9B-18.432MAAJ-B
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystals - 50-ECS-120-12-33B2-CGP-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystal Oscillators - 7675254P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 10 MHz
View Details
4 Pin Crystal CA4 - CA4-10.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 10 MHz
Load Capacitance 18 pF
View Details