TXC Corporation Crystals 9B-15.360MEEJ-B

Description
15.36MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
15.36MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1243-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1243-ND
Crystals 887-1243-ND
15.36MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

15.36MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 15.3600MHZ 18PF TH

CRYSTAL 15.3600MHZ 18PF TH

Supplier's Site
Crystal, 15.36Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1708 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 15.36Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1708
Crystal, 15.36Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1708
CRYSTAL, 15.36MHZ, 18PF, HC-49S; Frequency Nom:15.36MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:15.36MHz RoHS Compliant: Yes

CRYSTAL, 15.36MHZ, 18PF, HC-49S; Frequency Nom:15.36MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9B Series; Frequency:15.36MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1243-ND 9B-15.360MEEJ-B 86R1708
Product Name Crystals Crystals Crystal, 15.36Mhz, 18Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1775227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-135.60-12-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers