TXC Corporation Crystals 9B-14.7456MAAJ-B

Description
14.7456MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
14.7456MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1017-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1017-ND
Crystals 887-1017-ND
14.7456MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

14.7456MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystal, 14.7456Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 84R5807 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 18Pf, Hc-49S; Frequency Nom Txc
84R5807
Crystal, 14.7456Mhz, 18Pf, Hc-49S; Frequency Nom Txc 84R5807
CRYSTAL, 14.7456MHZ, 18PF, HC-49S; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; No. of Pins:2 RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 18PF, HC-49S; Frequency Nom:14.7456MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 14.7456MHZ 18PF TH

CRYSTAL 14.7456MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1017-ND 84R5807 9B-14.7456MAAJ-B
Product Name Crystals Crystal, 14.7456Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC871-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 8149358P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details