TXC Corporation Crystals 9B-14.31818MBBK-B

Description
14.31818MHz ±50ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
14.31818MHz ±50ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1862-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1862-ND
Crystals 887-1862-ND
14.31818MHz ±50ppm Crystal 20pF 30 Ohms HC-49/US

14.31818MHz ±50ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 14.31818MHZ 20PF TH

CRYSTAL 14.31818MHZ 20PF TH

Supplier's Site
Crystal, 14.31818Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W0563 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.31818Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W0563
Crystal, 14.31818Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W0563
CRYSTAL, 14.31818MHZ, 20PF, HC-49S; Frequency Nom:14.31818MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series RoHS Compliant: Yes

CRYSTAL, 14.31818MHZ, 20PF, HC-49S; Frequency Nom:14.31818MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1862-ND 9B-14.31818MBBK-B 46W0563
Product Name Crystals Crystals Crystal, 14.31818Mhz, 20Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-8-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - XC755TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
SMD Ceramic to Metal Crystal Resonator - SMCM-3225H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 12 to 54 MHz
View Details