TXC Corporation Crystals 8Z-30.000MAAJ-T

Description
30MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1490-2-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

30MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 30Mhz, 18Pf, 2.5 X 2Mm; Frequency Nom Txc - 24T5762 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 18Pf, 2.5 X 2Mm; Frequency Nom Txc
24T5762
Crystal, 30Mhz, 18Pf, 2.5 X 2Mm; Frequency Nom Txc 24T5762
CRYSTAL, 30MHZ, 18PF, 2.5 X 2MM; Frequency Nom:30MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Z Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

CRYSTAL, 30MHZ, 18PF, 2.5 X 2MM; Frequency Nom:30MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Z Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 30Mhz, 18Pf, Smd; Frequency Nom Txc - 24T5763 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 18Pf, Smd; Frequency Nom Txc
24T5763
Crystal, 30Mhz, 18Pf, Smd; Frequency Nom Txc 24T5763
CRYSTAL, 30MHZ, 18PF, SMD; Frequency Nom:30MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Z Series; Operating Temperature Min:-20°C; Frequency:30MHz RoHS Compliant: Yes

CRYSTAL, 30MHZ, 18PF, SMD; Frequency Nom:30MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Z Series; Operating Temperature Min:-20°C; Frequency:30MHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 30.0000MHZ 18PF SMD

CRYSTAL 30.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1490-2-ND 24T5762 24T5763 8Z-30.000MAAJ-T
Product Name Crystals Crystal, 30Mhz, 18Pf, 2.5 X 2Mm; Frequency Nom Txc Crystal, 30Mhz, 18Pf, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-8M - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 to 42 MHz
View Details
4 Pin Crystal C3E - C3E-16.000-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Units - 1735828 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details