27.12MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
27.12MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
27.12MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
2.5x2.0 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-20 to 70C), 8pF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators |
| Product Number | 887-1989-2-ND | 8Z-27.120MAAV-T | 51Y9671 |
| Product Name | Crystals | Crystals | 2.5X2.0 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 8Pf Txc |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 30 ppm | ||
| Load Capacitance | 8 pF | 8 pF |