TXC Corporation Crystals 8Z-27.000MEEQ-T

Description
27MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1341-2-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

27MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 10PF SMD

CRYSTAL 27.0000MHZ 10PF SMD

Supplier's Site
Quartz Crystal, 27 Mhz, 10 Pf, Smd; Crystal Case Txc - 86R1685 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 27 Mhz, 10 Pf, Smd; Crystal Case Txc
86R1685
Quartz Crystal, 27 Mhz, 10 Pf, Smd; Crystal Case Txc 86R1685
QUARTZ CRYSTAL, 27 MHz, 10 pF, SMD; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Crystal Mounting Type:SMD; Frequency:27MHz; No. of Pins:4 RoHS Compliant: Yes

QUARTZ CRYSTAL, 27 MHz, 10 pF, SMD; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Crystal Mounting Type:SMD; Frequency:27MHz; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1341-2-ND 8Z-27.000MEEQ-T 86R1685
Product Name Crystals Crystals Quartz Crystal, 27 Mhz, 10 Pf, Smd; Crystal Case Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-10-36B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C12 - C12-76.800-9.9-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 9.9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details