TXC Corporation Crystals 8Z-19.200MAAJ-T

Description
19.2MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1488-2-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

19.2MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 19.2Mhz, 18Pf, 2.5 X 2Mm; Frequency Nom Txc - 24T5756 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.2Mhz, 18Pf, 2.5 X 2Mm; Frequency Nom Txc
24T5756
Crystal, 19.2Mhz, 18Pf, 2.5 X 2Mm; Frequency Nom Txc 24T5756
CRYSTAL, 19.2MHZ, 18PF, 2.5 X 2MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Z Series; Operating Temperature Max:70°CRoHS Compliant: Yes

CRYSTAL, 19.2MHZ, 18PF, 2.5 X 2MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Z Series; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 19.2Mhz, 18Pf, Smd; Frequency Nom Txc - 24T5757 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.2Mhz, 18Pf, Smd; Frequency Nom Txc
24T5757
Crystal, 19.2Mhz, 18Pf, Smd; Frequency Nom Txc 24T5757
CRYSTAL, 19.2MHZ, 18PF, SMD; Frequency Nom:19.2MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Z Series; Operating Temperature Min:-20°C; Frequency:19.2MHz RoHS Compliant: Yes

CRYSTAL, 19.2MHZ, 18PF, SMD; Frequency Nom:19.2MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Z Series; Operating Temperature Min:-20°C; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 19.2000MHZ 18PF SMD

CRYSTAL 19.2000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1488-2-ND 24T5756 24T5757 8Z-19.200MAAJ-T
Product Name Crystals Crystal, 19.2Mhz, 18Pf, 2.5 X 2Mm; Frequency Nom Txc Crystal, 19.2Mhz, 18Pf, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C3E - C3E-20.000-8-3050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 8 pF
View Details
Surface Mount Crystals - ECS-120-CD-0330-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers