TXC Corporation Crystals 8Y-26.000MAAJ-T

Description
26MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1152-2-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

26MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1152-6-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

26MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1152-1-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

26MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 26Mhz, 18Pf, 2 X 1.6Mm; Frequency Nom Txc - 84R5788 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 18Pf, 2 X 1.6Mm; Frequency Nom Txc
84R5788
Crystal, 26Mhz, 18Pf, 2 X 1.6Mm; Frequency Nom Txc 84R5788
CRYSTAL, 26MHZ, 18PF, 2 X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 26MHZ, 18PF, 2 X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Xtal, 26.000Mhz, 18Pf, Smd, 2.0X1.6; Frequency Nom Txc - 54W0879 - Newark, An Avnet Company
Chicago, IL, United States
Xtal, 26.000Mhz, 18Pf, Smd, 2.0X1.6; Frequency Nom Txc
54W0879
Xtal, 26.000Mhz, 18Pf, Smd, 2.0X1.6; Frequency Nom Txc 54W0879
XTAL, 26.000MHZ, 18PF, SMD, 2.0X1.6; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature RoHS Compliant: Yes

XTAL, 26.000MHZ, 18PF, SMD, 2.0X1.6; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
2.0X1.6 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc - 84R5543 - Newark, An Avnet Company
Chicago, IL, United States
2.0X1.6 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
84R5543
2.0X1.6 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc 84R5543
2.0x1.6 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

2.0x1.6 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 26.0000MHZ 18PF SMD

CRYSTAL 26.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Oscillators Crystals
Product Number 887-1152-2-ND 84R5788 54W0879 84R5543 8Y-26.000MAAJ-T
Product Name Crystals Crystal, 26Mhz, 18Pf, 2 X 1.6Mm; Frequency Nom Txc Xtal, 26.000Mhz, 18Pf, Smd, 2.0X1.6; Frequency Nom Txc 2.0X1.6 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 510ACA-CBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Timers and Oscillators - LM555-MWC - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; Die
Features / Standards RoHS
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305-4.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 50 ppm
View Details