TXC Corporation Oscillators 8WL-8.192MDD-T

Description
XTAL OSC XO 8.192MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 8.192MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WL-8.192MDD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 8.192MHZ 1.8V CMOS

XTAL OSC XO 8.192MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WL-8.192MDD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 8.192MHZ 1.8V CMOS

XTAL OSC XO 8.192MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WL-8.192MDD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 8.192MHZ 1.8V CMOS

XTAL OSC XO 8.192MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WL-8.192MDD-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Programmable Timers and Oscillators - AM9513ADIB - Quarktwin Technology Ltd.
Specs
Oscillator Type Timer Control
Package / Form Factor 40-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
View Details
Oscillators - 1473-31219-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details