TXC Corporation Oscillators 8WL-8.000MDD-T

Description
XTAL OSC XO 8.00MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 8.00MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WL-8.000MDD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 8.00MHZ 1.8V CMOS

XTAL OSC XO 8.00MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WL-8.000MDD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 8.00MHZ 1.8V CMOS

XTAL OSC XO 8.00MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WL-8.000MDD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 8.00MHZ 1.8V CMOS

XTAL OSC XO 8.00MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WL-8.000MDD-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI062T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Surface Mount Crystals - ECS-147.4-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 14.75 MHz
View Details
4 suppliers
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0049 to 40 MHz
View Details