TXC Corporation Oscillators 8WL-24.576MDD-T

Description
XTAL OSC XO 24.576MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 24.576MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WL-24.576MDD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.576MHZ 1.8V CMOS

XTAL OSC XO 24.576MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WL-24.576MDD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.576MHZ 1.8V CMOS

XTAL OSC XO 24.576MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WL-24.576MDD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.576MHZ 1.8V CMOS

XTAL OSC XO 24.576MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WL-24.576MDD-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1532AC-J5-DCC-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details