TXC Corporation Oscillators 8WJ-80.000MBE-T

Description
XTAL OSC XO 80.000MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 80.000MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WJ-80.000MBE-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 80.000MHZ 3.3V CMOS

XTAL OSC XO 80.000MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WJ-80.000MBE-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Surface Mount Oscillators - ECOC-2522-12.800-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC555IP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details