TXC Corporation Oscillators 8WJ-4.000MDE-T

Description
XTAL OSC XO 4.000MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 4.000MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WJ-4.000MDE-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 4.000MHZ 1.8V CMOS

XTAL OSC XO 4.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-4.000MDE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 4.000MHZ 1.8V CMOS

XTAL OSC XO 4.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-4.000MDE-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 4.000MHZ 1.8V CMOS

XTAL OSC XO 4.000MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WJ-4.000MDE-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA1M00000BAGR - Richardson RFPD
Specs
Frequency 1 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY25701FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers