TXC Corporation Oscillators 8WJ-24.576MBJ-T

Description
XTAL OSC XO 24.576MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 24.576MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WJ-24.576MBJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.576MHZ 3.3V CMOS

XTAL OSC XO 24.576MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-24.576MBJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.576MHZ 3.3V CMOS

XTAL OSC XO 24.576MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-24.576MBJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.576MHZ 3.3V CMOS

XTAL OSC XO 24.576MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WJ-24.576MBJ-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0230.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2300 MHz
Frequency Stability 50 ppm
View Details
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - SN74LS624NS - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 25 MHz
View Details
2 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719719P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type XO; XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers