TXC Corporation Oscillators 8W-40.000MBA-T

Description
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1416-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1416-2-ND
Oscillators 887-1416-2-ND
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 40 Mhz, Full Reel; Operating Temperature Min Txc - 86R1667 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 40 Mhz, Full Reel; Operating Temperature Min Txc
86R1667
Oscillator, 40 Mhz, Full Reel; Operating Temperature Min Txc 86R1667
OSCILLATOR, 40 MHz, FULL REEL; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Frequency:40MHz; Load Capacitance:15pF; No. of Pins:4; Oscillator Mounting:SMD; Reel Quantity:3000; Resonator Case:SMD RoHS Compliant: Yes

OSCILLATOR, 40 MHz, FULL REEL; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Frequency:40MHz; Load Capacitance:15pF; No. of Pins:4; Oscillator Mounting:SMD; Reel Quantity:3000; Resonator Case:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1416-2-ND 86R1667
Product Name Oscillators Oscillator, 40 Mhz, Full Reel; Operating Temperature Min Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Programmable Timers and Oscillators - CY2X014LXI159T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X128-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details