TXC Corporation Oscillators 8W-27.000MBD-T

Description
27MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 8W-27.000MBD-T-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

27MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 8W-27.000MBD-T-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TPL5100DGST - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - CY2X0147FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1350697-500SAAC100M000ACF - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 100 MHz
View Details