TXC Corporation Oscillator, Cmos, 26Mhz, 3.3V, Smd; Frequency Nom Txc 8W-26.000MBC-T

Description
OSCILLATOR, CMOS, 26MHZ, 3.3V, SMD; Frequency Nom:26MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:8W Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, CMOS, 26MHZ, 3.3V, SMD; Frequency Nom:26MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:8W Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Cmos, 26Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0871 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 26Mhz, 3.3V, Smd; Frequency Nom Txc
54W0871
Oscillator, Cmos, 26Mhz, 3.3V, Smd; Frequency Nom Txc 54W0871
OSCILLATOR, CMOS, 26MHZ, 3.3V, SMD; Frequency Nom:26MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:8W Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 26MHZ, 3.3V, SMD; Frequency Nom:26MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:8W Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 26Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 29X6528 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 26Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
29X6528
Oscillator, 26Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 29X6528
OSCILLATOR, 26MHZ, 2.5 X 2MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:8W Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes

OSCILLATOR, 26MHZ, 2.5 X 2MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:8W Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 54W0871
Product Name Oscillator, Cmos, 26Mhz, 3.3V, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0150.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1500 MHz
Frequency Stability 50 ppm
View Details