TXC Corporation Oscillators 8W-24.576MDE-T

Description
24.576MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 8W-24.576MDE-T-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

24.576MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-40 To 85C) Txc - 79T3998 - Newark, An Avnet Company
Chicago, IL, United States
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-40 To 85C) Txc
79T3998
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-40 To 85C) Txc 79T3998
2.5x2.0 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-50ppm (-40 to 85C)

2.5x2.0 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-50ppm (-40 to 85C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 8W-24.576MDE-T-ND 79T3998
Product Name Oscillators 2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-40 To 85C) Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CA0555M96 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details