TXC Corporation Oscillators 8W-24.576MDB-T

Description
XTAL OSC XO 24.5760MHZ CMOS SMD
Request a Quote Datasheet
Description
XTAL OSC XO 24.5760MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8W-24.576MDB-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.5760MHZ CMOS SMD

XTAL OSC XO 24.5760MHZ CMOS SMD

Buy Now Datasheet
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-10 To 70C) Txc - 79T3997 - Newark, An Avnet Company
Chicago, IL, United States
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-10 To 70C) Txc
79T3997
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-10 To 70C) Txc 79T3997
2.5x2.0 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-50ppm (-10 to 70C)

2.5x2.0 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-50ppm (-10 to 70C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-8W-24.576MDB-TTR-ND 79T3997
Product Name Oscillators 2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-10 To 70C) Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Specs
Oscillator Type Header, Male Pins, Shrouded (4 Side)
View Details
32 kHz TCXOs - SIT1552AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details