TXC Corporation Oscillators 8W-20.000MBA-T

Description
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1411-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1411-2-ND
Oscillators 887-1411-2-ND
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 20 Mhz; Operating Temperature Min Txc - 86R1657 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 20 Mhz; Operating Temperature Min Txc
86R1657
Oscillator, 20 Mhz; Operating Temperature Min Txc 86R1657
OSCILLATOR, 20 MHz; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Frequency:20MHz; Load Capacitance:15pF; No. of Pins:4; Oscillator Mounting:SMD; Reel Quantity:3000; Resonator Case:SMD; Supply Voltage:3.3V RoHS Compliant: Yes

OSCILLATOR, 20 MHz; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Frequency:20MHz; Load Capacitance:15pF; No. of Pins:4; Oscillator Mounting:SMD; Reel Quantity:3000; Resonator Case:SMD; Supply Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1411-2-ND 86R1657
Product Name Oscillators Oscillator, 20 Mhz; Operating Temperature Min Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-51346-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI153T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 154 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510AAA66M6700BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers