TXC Corporation Oscillators 8W-19.200MDE-T

Description
XTAL OSC XO 19.2000MHZ CMOS SMD
Request a Quote Datasheet
Description
XTAL OSC XO 19.2000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8W-19.200MDE-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 19.2000MHZ CMOS SMD

XTAL OSC XO 19.2000MHZ CMOS SMD

Buy Now Datasheet
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-40 To 85C) Txc - 79T3971 - Newark, An Avnet Company
Chicago, IL, United States
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-40 To 85C) Txc
79T3971
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-40 To 85C) Txc 79T3971
2.5x2.0 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-50ppm (-40 to 85C)

2.5x2.0 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-50ppm (-40 to 85C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-8W-19.200MDE-TTR-ND 79T3971
Product Name Oscillators 2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-40 To 85C) Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0160.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - SN74LS624NS - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 25 MHz
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
4 Pin Oscillator S2 - S23305T-24.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 24 MHz
Frequency Stability 50 ppm
View Details