TXC Corporation Oscillators 8W-19.200MBD-T

Description
19.2MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 8W-19.200MBD-T-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

19.2MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-40 To 85C) Txc - 92Y2506 - Newark, An Avnet Company
Chicago, IL, United States
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-40 To 85C) Txc
92Y2506
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-40 To 85C) Txc 92Y2506
2.5X2.0 CMOS QUARTZ OSCILLATOR / CERAMIC, 3.3V, +/-25PPM (-40 TO 85C)

2.5X2.0 CMOS QUARTZ OSCILLATOR / CERAMIC, 3.3V, +/-25PPM (-40 TO 85C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 8W-19.200MBD-T-ND 92Y2506
Product Name Oscillators 2.5X2.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-40 To 85C) Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TPL5010QDDCRQ1 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Crystal Oscillators - 8136220 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - AD8389ACPZ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 85 MHz
View Details