TXC Corporation Oscillators 8W-13.000MBA-T

Description
13MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
13MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1409-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1409-2-ND
Oscillators 887-1409-2-ND
13MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

13MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Osc, 13Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 86R1653 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 13Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
86R1653
Osc, 13Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 86R1653
OSC, 13MHZ, 2.5 X 2MM, CMOS; Frequency Nom:13MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:8W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSC, 13MHZ, 2.5 X 2MM, CMOS; Frequency Nom:13MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:8W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1409-2-ND 86R1653
Product Name Oscillators Osc, 13Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Programmable Timers and Oscillators - CY2XF24LXI702T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECS-2033-036-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers