TXC Corporation Oscillators 8NJ-27.000MBJ-T

Description
XTAL OSC XO 27.000MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 27.000MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8NJ-27.000MBJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 27.000MHZ 3.3V CMOS

XTAL OSC XO 27.000MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-27.000MBJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 27.000MHZ 3.3V CMOS

XTAL OSC XO 27.000MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-27.000MBJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 27.000MHZ 3.3V CMOS

XTAL OSC XO 27.000MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8NJ-27.000MBJ-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - NE556NE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Crystal Oscillators - 7675336 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45116VC-15 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details