TXC Corporation Oscillators 8NJ-1.8432MDJ-T

Description
XTAL OSC XO 1.8432MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 1.8432MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8NJ-1.8432MDJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 1.8432MHZ 1.8V CMOS

XTAL OSC XO 1.8432MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-1.8432MDJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 1.8432MHZ 1.8V CMOS

XTAL OSC XO 1.8432MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-1.8432MDJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 1.8432MHZ 1.8V CMOS

XTAL OSC XO 1.8432MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8NJ-1.8432MDJ-TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-8.00#TRMPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details