TXC Corporation Oscillators 7XZ-32.768KCA-T

Description
32.768kHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1577-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1577-2-ND
Oscillators 887-1577-2-ND
32.768kHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Osc, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 24T5725 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
24T5725
Osc, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 24T5725
OSC, 32.768KHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:2.5V; Product Range:7XZ Series; Operating Temperature Min:-10°C; Frequency:32.768kHz RoHS Compliant: Yes

OSC, 32.768KHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:2.5V; Product Range:7XZ Series; Operating Temperature Min:-10°C; Frequency:32.768kHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 24T5724 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
24T5724
Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 24T5724
OSCILLATOR, 32.768KHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:2.5V; Product Range:7XZ Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

OSCILLATOR, 32.768KHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:2.5V; Product Range:7XZ Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1577-2-ND 24T5725
Product Name Oscillators Osc, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735897 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 863-510ABA148M000BAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - 2195-200197-MCSO-B8MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Surface Mount Crystals - ECS-200-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
3 suppliers