TXC Corporation Oscillators 7XL-25.000MBD-T

Description
XTAL OSC XO 25.00MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 25.00MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7XL-25.000MBD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 25.00MHZ 3.3V CMOS

XTAL OSC XO 25.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7XL-25.000MBD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 25.00MHZ 3.3V CMOS

XTAL OSC XO 25.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7XL-25.000MBD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 25.00MHZ 3.3V CMOS

XTAL OSC XO 25.00MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7XL-25.000MBD-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA233M250AAG - Richardson RFPD
Specs
Frequency 233 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2XF23LXC001T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers