TXC Corporation Oscillators 7XL-20.000MDD-T

Description
XTAL OSC XO 20.00MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 20.00MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7XL-20.000MDD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 20.00MHZ 1.8V CMOS

XTAL OSC XO 20.00MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-7XL-20.000MDD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 20.00MHZ 1.8V CMOS

XTAL OSC XO 20.00MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-7XL-20.000MDD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 20.00MHZ 1.8V CMOS

XTAL OSC XO 20.00MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7XL-20.000MDD-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - CD4536BDW - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Features / Standards RoHS
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305-48.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 48 MHz
Frequency Stability 50 ppm
View Details