TXC Corporation Oscillators 7XL-100.000MBD-T

Description
XTAL OSC XO 100.00MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 100.00MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7XL-100.000MBD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 100.00MHZ 3.3V CMOS

XTAL OSC XO 100.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7XL-100.000MBD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 100.00MHZ 3.3V CMOS

XTAL OSC XO 100.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7XL-100.000MBD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 100.00MHZ 3.3V CMOS

XTAL OSC XO 100.00MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7XL-100.000MBD-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillator Crystal - 510ABA155M520BAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0016.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0160 MHz
Frequency Stability 50 ppm
View Details