TXC Corporation Oscillators 7X54070002

Description
XTAL OSC XO 54MHZ 3.3V CMOS SMD
Request a Quote Datasheet
Description
XTAL OSC XO 54MHZ 3.3V CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7X54070002CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 54MHZ 3.3V CMOS SMD

XTAL OSC XO 54MHZ 3.3V CMOS SMD

Buy Now Datasheet
Oscillators - 887-7X54070002DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 54MHZ 3.3V CMOS SMD

XTAL OSC XO 54MHZ 3.3V CMOS SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7X54070002CT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
SN54LS628 Voltage-Controlled Oscillators - 5962-9204601M2A - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
4 Pin Oscillator S3 - S32505-125.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 125 MHz
Frequency Stability 50 ppm
View Details