TXC Corporation Oscillators - 7X25020004 7X25020004

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1118106-7X25020004 Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.040" (1.02mm) Mounting: SMD (SMT) Frequency: 25MHz Output: CMOS Frequency Stability: ±20ppm Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Purpose: Enable/Disable Supply Voltage - Operating: 1V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1118106-7X25020004 Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.040" (1.02mm) Mounting: SMD (SMT) Frequency: 25MHz Output: CMOS Frequency Stability: ±20ppm Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Purpose: Enable/Disable Supply Voltage - Operating: 1V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7X25020004 - 1118106-7X25020004 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7X25020004
1118106-7X25020004
Oscillators - 7X25020004 1118106-7X25020004
Manufacturer: TXC CORPORATION Win Source Part Number: 1118106-7X25020004 Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.040" (1.02mm) Mounting: SMD (SMT) Frequency: 25MHz Output: CMOS Frequency Stability: ±20ppm Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Purpose: Enable/Disable Supply Voltage - Operating: 1V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: TXC CORPORATION
Win Source Part Number: 1118106-7X25020004
Packaging: Reel - TR
Type: XO (Standard)
Height - Seated (Max): 0.040" (1.02mm)
Mounting: SMD (SMT)
Frequency: 25MHz
Output: CMOS
Frequency Stability: ±20ppm
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 1V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1118106-7X25020004
Product Name Oscillators - 7X25020004
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - ROS-809C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details