TXC Corporation Oscillators - 7X25000018 7X25000018

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 858292-7X25000018 Series: 7X Operating Temperature Range: -10°C ~ 70°C Features: 25 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 858292-7X25000018 Series: 7X Operating Temperature Range: -10°C ~ 70°C Features: 25 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7X25000018 - 858292-7X25000018 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7X25000018
858292-7X25000018
Oscillators - 7X25000018 858292-7X25000018
Manufacturer: TXC CORPORATION Win Source Part Number: 858292-7X25000018 Series: 7X Operating Temperature Range: -10°C ~ 70°C Features: 25 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: TXC CORPORATION
Win Source Part Number: 858292-7X25000018
Series: 7X
Operating Temperature Range: -10°C ~ 70°C
Features: 25 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 7X25000018 - ODG (Origin Data Global)
Shenzhen, China
Oscillators
7X25000018
Oscillators 7X25000018
XTAL OSC XO 25.0000MHZ CMOS SMD

XTAL OSC XO 25.0000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators
Product Number 858292-7X25000018 7X25000018
Product Name Oscillators - 7X25000018 Oscillators
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Oscillator Type XO; XO (Standard)
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136292 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 863-510ACA40M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555IPA - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.5000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details