TXC Corporation Oscillators 7X-50.000MBE-T

Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2538-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2538-2-ND
Oscillators 887-2538-2-ND
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-2538-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2538-1-ND
Oscillators 887-2538-1-ND
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-2538-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2538-6-ND
Oscillators 887-2538-6-ND
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc - 79T3930 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc
79T3930
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc 79T3930
3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40 to 85C)

3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40 to 85C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2538-2-ND 79T3930
Product Name Oscillators 3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details