TXC Corporation Oscillators 7X-40.000MBE-T

Description
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7X-40.000MBE-T-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc - 79T3910 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc
79T3910
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc 79T3910
3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40 to 85C)

3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40 to 85C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7X-40.000MBE-T-ND 79T3910
Product Name Oscillators 3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA172M500AAG - Richardson RFPD
Specs
Frequency 172 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers