TXC Corporation Oscillators 7X-38.400MDB-T

Description
XTAL OSC XO 38.4000MHZ CMOS SMD
Request a Quote Datasheet
Description
XTAL OSC XO 38.4000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7X-38.400MDB-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 38.4000MHZ CMOS SMD

XTAL OSC XO 38.4000MHZ CMOS SMD

Buy Now Datasheet
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-10 To 70C) Txc - 79T3905 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-10 To 70C) Txc
79T3905
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-10 To 70C) Txc 79T3905
3.2x2.5 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-50ppm (-10 to 70C)

3.2x2.5 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-50ppm (-10 to 70C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-7X-38.400MDB-TTR-ND 79T3905
Product Name Oscillators 3.2X2.5 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-10 To 70C) Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details