TXC Corporation Oscillator, 30Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 7X-30.000MBC-T

Description
OSCILLATOR, 30MHZ, 5 X 3.2MM, CMOS; Frequency Nom:30MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:30MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 30MHZ, 5 X 3.2MM, CMOS; Frequency Nom:30MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:30MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 30Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 29X6520 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 30Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
29X6520
Oscillator, 30Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 29X6520
OSCILLATOR, 30MHZ, 5 X 3.2MM, CMOS; Frequency Nom:30MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:30MHz RoHS Compliant: Yes

OSCILLATOR, 30MHZ, 5 X 3.2MM, CMOS; Frequency Nom:30MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:30MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, Cmos, 30Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0793 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 30Mhz, 3.3V, Smd; Frequency Nom Txc
54W0793
Oscillator, Cmos, 30Mhz, 3.3V, Smd; Frequency Nom Txc 54W0793
OSCILLATOR, CMOS, 30MHZ, 3.3V, SMD; Frequency Nom:30MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:30MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 30MHZ, 3.3V, SMD; Frequency Nom:30MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:30MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29X6520
Product Name Oscillator, 30Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillators - 863-510ACA81M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Oscillators - 296-47537-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers