TXC Corporation Oscillator, Cmos, 25Mhz, 3.3V, Smd; Frequency Nom Txc 7X-25.000MBC-T

Description
OSCILLATOR, CMOS, 25MHZ, 3.3V, SMD; Frequency Nom:25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, CMOS, 25MHZ, 3.3V, SMD; Frequency Nom:25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Cmos, 25Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0789 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 25Mhz, 3.3V, Smd; Frequency Nom Txc
54W0789
Oscillator, Cmos, 25Mhz, 3.3V, Smd; Frequency Nom Txc 54W0789
OSCILLATOR, CMOS, 25MHZ, 3.3V, SMD; Frequency Nom:25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 25MHZ, 3.3V, SMD; Frequency Nom:25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 25Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 29X6519 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
29X6519
Oscillator, 25Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 29X6519
OSCILLATOR, 25MHZ, 5 X 3.2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes

OSCILLATOR, 25MHZ, 5 X 3.2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 54W0789
Product Name Oscillator, Cmos, 25Mhz, 3.3V, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-040-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2243C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 7960603 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details