TXC Corporation Oscillators 7X-25.000MBB-T

Description
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1219-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1219-2-ND
Oscillators 887-1219-2-ND
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 25Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 84R5773 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
84R5773
Oscillator, 25Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 84R5773
OSCILLATOR, 25MHZ, 5 X 3.2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes

OSCILLATOR, 25MHZ, 5 X 3.2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site
Osc, 25.000Mhz, 3.3V, Smd, 3.2X2.5; Frequency Nom Txc - 54W0788 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 25.000Mhz, 3.3V, Smd, 3.2X2.5; Frequency Nom Txc
54W0788
Osc, 25.000Mhz, 3.3V, Smd, 3.2X2.5; Frequency Nom Txc 54W0788
OSC, 25.000MHZ, 3.3V, SMD, 3.2X2.5; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 25.000MHZ, 3.3V, SMD, 3.2X2.5; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc - 84R5525 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
84R5525
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc 84R5525
3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-1219-2-ND 84R5773 84R5525
Product Name Oscillators Oscillator, 25Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-40.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details