TXC Corporation Oscillators 7X-24.576MBA-T

Description
24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1402-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1402-2-ND
Oscillators 887-1402-2-ND
24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 24.576 Mhz; Operating Temperature Min Txc - 86R1639 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24.576 Mhz; Operating Temperature Min Txc
86R1639
Oscillator, 24.576 Mhz; Operating Temperature Min Txc 86R1639
OSCILLATOR, 24.576 MHz; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Frequency:24.576MHz; Load Capacitance:15pF; No. of Pins:4; Oscillator Mounting:SMD; Reel Quantity:3000; Resonator Case:SMD; Supply Voltage:3.3V RoHS Compliant: Yes

OSCILLATOR, 24.576 MHz; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Frequency:24.576MHz; Load Capacitance:15pF; No. of Pins:4; Oscillator Mounting:SMD; Reel Quantity:3000; Resonator Case:SMD; Supply Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1402-2-ND 86R1639
Product Name Oscillators Oscillator, 24.576 Mhz; Operating Temperature Min Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details