22.5792MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
3.2X2.5 CMOS QUARTZ OSCILLATOR / CERAMIC, 3.3V, +/-25PPM (-40 TO 85C)
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 7X-22.5792MBD-T-ND | 92Y2479 |
| Product Name | Oscillators | 3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-40 To 85C) Txc |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | |
| Features / Standards | Lead-Free | |
| Frequency Stability | 25 ppm |