TXC Corporation Oscillator, 19.2Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 7X-19.200MBC-T

Description
OSCILLATOR, 19.2MHZ, 5 X 3.2MM, CMOS; Frequency Nom:19.2MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:19.2MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 19.2MHZ, 5 X 3.2MM, CMOS; Frequency Nom:19.2MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:19.2MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 19.2Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 29X6517 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 19.2Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
29X6517
Oscillator, 19.2Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 29X6517
OSCILLATOR, 19.2MHZ, 5 X 3.2MM, CMOS; Frequency Nom:19.2MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:19.2MHz RoHS Compliant: Yes

OSCILLATOR, 19.2MHZ, 5 X 3.2MM, CMOS; Frequency Nom:19.2MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, Cmos, 19.2Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0783 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 19.2Mhz, 3.3V, Smd; Frequency Nom Txc
54W0783
Oscillator, Cmos, 19.2Mhz, 3.3V, Smd; Frequency Nom Txc 54W0783
OSCILLATOR, CMOS, 19.2MHZ, 3.3V, SMD; Frequency Nom:19.2MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:19.2MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 19.2MHZ, 3.3V, SMD; Frequency Nom:19.2MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29X6517
Product Name Oscillator, 19.2Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 19.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S73310-4.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
Oscillators - 863-510AAA10M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers