TXC Corporation Oscillators 7X-1.8432MBC-T

Description
1.8432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
1.8432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7X-1.8432MBC-T-ND - DigiKey
Thief River Falls, MN, United States
1.8432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

1.8432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, Cmos, 1.8432Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0778 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 1.8432Mhz, 3.3V, Smd; Frequency Nom Txc
54W0778
Oscillator, Cmos, 1.8432Mhz, 3.3V, Smd; Frequency Nom Txc 54W0778
OSCILLATOR, CMOS, 1.8432MHZ, 3.3V, SMD; Frequency Nom:1.8432MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes

OSCILLATOR, CMOS, 1.8432MHZ, 3.3V, SMD; Frequency Nom:1.8432MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 1.8432Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 29X6515 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 1.8432Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
29X6515
Oscillator, 1.8432Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 29X6515
OSCILLATOR, 1.8432MHZ, 5 X 3.2MM, CMOS; Frequency Nom:1.8432MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes

OSCILLATOR, 1.8432MHZ, 5 X 3.2MM, CMOS; Frequency Nom:1.8432MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7X-1.8432MBC-T-ND 54W0778
Product Name Oscillators Oscillator, Cmos, 1.8432Mhz, 3.3V, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S3 - S33305-12.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 510ACB-CAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details