TXC Corporation Oscillators - 7W66000021 7W66000021

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 799283-7W66000021 Series: 7W Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -10°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 66MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.056" (1.42mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 799283-7W66000021 Series: 7W Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -10°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 66MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.056" (1.42mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7W66000021 - 799283-7W66000021 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7W66000021
799283-7W66000021
Oscillators - 7W66000021 799283-7W66000021
Manufacturer: TXC CORPORATION Win Source Part Number: 799283-7W66000021 Series: 7W Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -10°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 66MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.056" (1.42mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: TXC CORPORATION
Win Source Part Number: 799283-7W66000021
Series: 7W
Packaging: Reel package
Type: XO (Standard)
Operating Temperature Range: -10°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 66MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±25ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum): 0.056" (1.42mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Oscillators - 7W66000021-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
7W66000021-ND
Oscillators 7W66000021-ND
66MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

66MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 799283-7W66000021 7W66000021-ND
Product Name Oscillators - 7W66000021 Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 66 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-500-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 1735874 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
4 Pin Oscillator TX32 - TX32-33025S-13.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 13 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details